Rochester Electronics RF Power Dividers/Splitters - ADA4302-4ACPZ-R2 ADA4302-4ACPZ-R2

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910126-ADA4302-4ACPZ -R2 Features: RF Power Divider 54 MHz ~ 865 MHz - 20-VFQFN Exposed Pad, CSP Package: Bulk Package: 20-VFQFN Exposed Pad, CSP Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 250 HTSUS: 8542.39.0001 Other Part Number: 2156-ADA4302-4ACPZ-R 2, 2156-ADA4302-4ACPZ-R 2-ADTR-ND
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910126-ADA4302-4ACPZ -R2 Features: RF Power Divider 54 MHz ~ 865 MHz - 20-VFQFN Exposed Pad, CSP Package: Bulk Package: 20-VFQFN Exposed Pad, CSP Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 250 HTSUS: 8542.39.0001 Other Part Number: 2156-ADA4302-4ACPZ-R 2, 2156-ADA4302-4ACPZ-R 2-ADTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - ADA4302-4ACPZ-R2 - ADA4302-4ACPZ-R2 - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - ADA4302-4ACPZ-R2
ADA4302-4ACPZ-R2
RF Power Dividers/Splitters - ADA4302-4ACPZ-R2 ADA4302-4ACPZ-R2
Manufacturer: Analog Devices Inc. Win Source Part Number: 910126-ADA4302-4ACPZ -R2 Features: RF Power Divider 54 MHz ~ 865 MHz - 20-VFQFN Exposed Pad, CSP Package: Bulk Package: 20-VFQFN Exposed Pad, CSP Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 250 HTSUS: 8542.39.0001 Other Part Number: 2156-ADA4302-4ACPZ-R 2, 2156-ADA4302-4ACPZ-R 2-ADTR-ND

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910126-ADA4302-4ACPZ-R2
Features: RF Power Divider 54 MHz ~ 865 MHz - 20-VFQFN Exposed Pad, CSP
Package: Bulk
Package: 20-VFQFN Exposed Pad, CSP
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 250
HTSUS: 8542.39.0001
Other Part Number: 2156-ADA4302-4ACPZ-R2, 2156-ADA4302-4ACPZ-R2-ADTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number ADA4302-4ACPZ-R2
Product Name RF Power Dividers/Splitters - ADA4302-4ACPZ-R2
Unlock Full Specs
to access all available technical data

Similar Products

0.5 to 18GHz – 2 Way Power Divider/Splitter - UIY2PD48157A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors Type N; N
View Details
Tx & Rx Multicoupler - 5o2T2R453501580 - 5o.com
Specs
0º Power Divider Division: 2-Way
Frequency 350000.00 to 520000.00 MHz
Insertion Loss 4.80 dB
View Details
RF Power Dividers/Splitters - 863-1250-2-ND - DigiKey
Specs
Package Type / Form Factor SOT-6
Insertion Loss 0.40 dB
Isolation 18.00 dB
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-WP4M+TR-ND - DigiKey
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor 12-VQFN Exposed Pad
Insertion Loss 0.70 dB
View Details