Rochester Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD9940BCPZ AD9940BCPZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910103-AD9940BCPZ Operating Temperature Range: -25°C ~ 85°C Features: CDS (Correlated Double Sampler) - 56M - 48-LFCSP-VQ (7x7) Package: Bulk Package: 48-VFQFN Exposed Pad, CSP Mounting: Surface Mount Family Name: AD9940 Categories: Integrated Circuits (ICs) Case / Package: 48-LFCSP-VQ (7x7) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910103-AD9940BCPZ Operating Temperature Range: -25°C ~ 85°C Features: CDS (Correlated Double Sampler) - 56M - 48-LFCSP-VQ (7x7) Package: Bulk Package: 48-VFQFN Exposed Pad, CSP Mounting: Surface Mount Family Name: AD9940 Categories: Integrated Circuits (ICs) Case / Package: 48-LFCSP-VQ (7x7) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD9940BCPZ
910103-AD9940BCPZ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD9940BCPZ 910103-AD9940BCPZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 910103-AD9940BCPZ Operating Temperature Range: -25°C ~ 85°C Features: CDS (Correlated Double Sampler) - 56M - 48-LFCSP-VQ (7x7) Package: Bulk Package: 48-VFQFN Exposed Pad, CSP Mounting: Surface Mount Family Name: AD9940 Categories: Integrated Circuits (ICs) Case / Package: 48-LFCSP-VQ (7x7) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910103-AD9940BCPZ
Operating Temperature Range: -25°C ~ 85°C
Features: CDS (Correlated Double Sampler) - 56M - 48-LFCSP-VQ (7x7)
Package: Bulk
Package: 48-VFQFN Exposed Pad, CSP
Mounting: Surface Mount
Family Name: AD9940
Categories: Integrated Circuits (ICs)
Case / Package: 48-LFCSP-VQ (7x7)
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 910103-AD9940BCPZ
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD9940BCPZ
Package Type 48-LFCSP-VQ (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947BD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analogue to Digital Converters - 1905373 - RS Components, Ltd.
Specs
Interface Type 1-wire
Package Type Tdfn-ep
Features Single-Supply
View Details
Analog to Digital Converters (ADC) - ADC08D500CIYB/S7002952 - Quarktwin Technology Ltd.
Specs
Package Type QFP; 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
2 suppliers