Rochester Electronics Interface - Interface - Sensor and Detector Interfaces - AD9849AKSTZRL AD9849AKSTZRL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859850-AD9849AKSTZRL Operating Temperature Range: -20°C ~ 85°C Package: Bulk Package: 48-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859850-AD9849AKSTZRL Operating Temperature Range: -20°C ~ 85°C Package: Bulk Package: 48-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - AD9849AKSTZRL - 859850-AD9849AKSTZRL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - AD9849AKSTZRL
859850-AD9849AKSTZRL
Interface - Interface - Sensor and Detector Interfaces - AD9849AKSTZRL 859850-AD9849AKSTZRL
Manufacturer: Analog Devices Inc. Win Source Part Number: 859850-AD9849AKSTZRL Operating Temperature Range: -20°C ~ 85°C Package: Bulk Package: 48-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859850-AD9849AKSTZRL
Operating Temperature Range: -20°C ~ 85°C
Package: Bulk
Package: 48-LQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 859850-AD9849AKSTZRL
Product Name Interface - Interface - Sensor and Detector Interfaces - AD9849AKSTZRL
Operating Temperature -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901M2A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - Digital Impulse Interface - 750-635 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details