Rochester Electronics Data Acquisition - Analog to Digital Converters (ADC) AD977CRS

Description
IC ADC 16BIT SAR 28SSOP
Description
IC ADC 16BIT SAR 28SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The AD977CRS is a 16-bit analog-to-digital converter (ADC) designed for high-speed data acquisition applications. It operates with a throughput rate of 100 kSPS and is powered by a single 5 V supply, with a maximum power dissipation of 100 mW. The device features a low power-down mode consuming only 50 µW. It supports both unipolar and bipolar input ranges, including 0 V to 10 V, 0 V to 5 V, ±10 V, ±5 V, and ±3.3 V. The ADC utilizes a successive approximation architecture and includes an internal 2.5 V reference, ensuring accurate performance with minimized linearity errors. The AD977CRS is suitable for applications in automatic test equipment, process control, and industrial automation. It is available in a 28-lead SSOP package, making it compact for integration into various systems.

Datasheet Summary
Powered by GS/AI

The AD977CRS is a 16-bit analog-to-digital converter (ADC) designed for high-speed data acquisition applications. It operates with a throughput rate of 100 kSPS and is powered by a single 5 V supply, with a maximum power dissipation of 100 mW. The device features a low power-down mode consuming only 50 µW. It supports both unipolar and bipolar input ranges, including 0 V to 10 V, 0 V to 5 V, ±10 V, ±5 V, and ±3.3 V. The ADC utilizes a successive approximation architecture and includes an internal 2.5 V reference, ensuring accurate performance with minimized linearity errors. The AD977CRS is suitable for applications in automatic test equipment, process control, and industrial automation. It is available in a 28-lead SSOP package, making it compact for integration into various systems.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Analog to Digital Converters (ADC) - AD977CRS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD977CRS
Data Acquisition - Analog to Digital Converters (ADC) AD977CRS
IC ADC 16BIT SAR 28SSOP

IC ADC 16BIT SAR 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD977CRS
Product Name Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - 5962-8865804XA - Lingto Electronic Limited
Specs
Interface Type Serial; Parallel; Parallel, Serial
View Details
Analogue to Digital Converters - 1914254 - RS Components, Ltd.
Specs
Package Type SSOP; Ssop
Features Single-Supply
Pins 20
View Details
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCV/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947AD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details