Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD976BNZ AD976BNZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859840-AD976BNZ Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 13 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859840-AD976BNZ Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 13 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD976BNZ
859840-AD976BNZ
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD976BNZ 859840-AD976BNZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 859840-AD976BNZ Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 13 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859840-AD976BNZ
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
Package: Tube
Package: 28-DIP (0.600", 15.24mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 13
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD976BNZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD976BNZ
Data Acquisition - Analog to Digital Converters (ADC) AD976BNZ
IC ADC 16BIT SAR 28DIP

IC ADC 16BIT SAR 28DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 859840-AD976BNZ AD976BNZ
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD976BNZ Data Acquisition - Analog to Digital Converters (ADC)
Package Type DIP; PDIP; 28-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1832119 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SSOP; Ssop
Features Single-Supply
View Details
Analog to Digital Converters (ADC) - 336-2197-5-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
6 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD671SD-500 - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC102S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers