Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9762ARUZRL7 AD9762ARUZRL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910082-AD9762ARUZRL7 Series: TxDAC® Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 28-TSSOP Package: Bulk Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910082-AD9762ARUZRL7 Series: TxDAC® Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 28-TSSOP Package: Bulk Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9762ARUZRL7 - 910082-AD9762ARUZRL7 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9762ARUZRL7
910082-AD9762ARUZRL7
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9762ARUZRL7 910082-AD9762ARUZRL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 910082-AD9762ARUZRL7 Series: TxDAC® Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 28-TSSOP Package: Bulk Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910082-AD9762ARUZRL7
Series: TxDAC®
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Digital to Analog Converter 1 28-TSSOP
Package: Bulk
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 910082-AD9762ARUZRL7
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9762ARUZRL7
Package Type SOP; SSOP; TSSOP; 28-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1904637 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Spi serial
Package Type So
Features Single-Supply
View Details
Specs
Packing Method Bulk; Bulk
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
D/S Converter, High Power (SDC) - DSC-10510 - Data Device Corporation (DDC)
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Output Type Voltage; Current; Synchro
View Details