Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9755ASTZRL AD9755ASTZRL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910079-AD9755ASTZRL Series: TxDAC+® Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Digital to Analog Converter 1 48-LQFP (7x7) Package: Bulk Package: 48-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910079-AD9755ASTZRL Series: TxDAC+® Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Digital to Analog Converter 1 48-LQFP (7x7) Package: Bulk Package: 48-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9755ASTZRL
910079-AD9755ASTZRL
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9755ASTZRL 910079-AD9755ASTZRL
Manufacturer: Analog Devices Inc. Win Source Part Number: 910079-AD9755ASTZRL Series: TxDAC+® Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Digital to Analog Converter 1 48-LQFP (7x7) Package: Bulk Package: 48-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910079-AD9755ASTZRL
Series: TxDAC+®
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Bit Digital to Analog Converter 1 48-LQFP (7x7)
Package: Bulk
Package: 48-LQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 910079-AD9755ASTZRL
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9755ASTZRL
Package Type QFP; 48-LQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1905111P - RS Components, Ltd.
Specs
Package Type QSOP
Pins 24
Resolution 8 bits
View Details
AMC7812B Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7812BSRGCR - Texas Instruments
Specs
Package Type HTQFP,VQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
32-bit, 768 kHz Sampling Stereo Audio D/A Converter - BD34352EKV - ROHM Semiconductor GmbH
Specs
Screening Level Commercial
Packing Method Tape Reel
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details