Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9742ACP AD9742ACP

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910073-AD9742ACP Series: TxDAC® Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 32-LFCSP-WQ (5x5) Package: Bag Package: 32-WFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-LFCSP-WQ (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910073-AD9742ACP Series: TxDAC® Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 32-LFCSP-WQ (5x5) Package: Bag Package: 32-WFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-LFCSP-WQ (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9742ACP
910073-AD9742ACP
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9742ACP 910073-AD9742ACP
Manufacturer: Analog Devices Inc. Win Source Part Number: 910073-AD9742ACP Series: TxDAC® Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 32-LFCSP-WQ (5x5) Package: Bag Package: 32-WFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-LFCSP-WQ (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910073-AD9742ACP
Series: TxDAC®
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Digital to Analog Converter 1 32-LFCSP-WQ (5x5)
Package: Bag
Package: 32-WFQFN Exposed Pad, CSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-LFCSP-WQ (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD9742ACP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD9742ACP
Data Acquisition - Digital to Analog Converters (DAC) AD9742ACP
IC DAC 12BIT 210MSPS 32-LFCSP

IC DAC 12BIT 210MSPS 32-LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 910073-AD9742ACP AD9742ACP
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9742ACP Data Acquisition - Digital to Analog Converters (DAC)
Package Type 32-LFCSP-WQ (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital to Analog Converters (DAC) - 5962-87700032A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 0.5000 LSB
INL 0.5000 LSB
View Details
DAC161S055 Precision 16-Bit, Buffered Voltage-Output DAC - DAC161S055CISQE/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type WQFN
Screening Level Catalog
View Details
8 suppliers
Digital to Analogue Converters - 1904637 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Spi serial
Package Type So
Features Single-Supply
View Details