The AD9739ABBCZ is a 14-bit, 2.5 GSPS RF Digital-to-Analog Converter (DAC) designed for high-performance applications. It supports direct RF synthesis with a bandwidth capability of DC to 3 GHz, making it suitable for broadband communications, military jammers, and radar systems. The device features a dual-port LVDS data interface that allows for up to 1.25 GSPS operation and utilizes source synchronous DDR clocking for efficient data transfer. This DAC operates with a programmable output current range of 8.7 mA to 31.7 mA and consumes low power, approximately 1.1 W at maximum speed. The on-chip controllers facilitate system integration by managing clock domain variations, ensuring reliable operation across temperature ranges. The AD9739ABBCZ is housed in a compact 160-ball chip scale package, which minimizes package parasitics, making it an effective choice for space-constrained designs.
IC DAC 14BIT A-OUT 160CSPBGA
| Lingto Electronic Limited | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD9739ABBCZ |
| Product Name | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel; LVDS - Parallel |