Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9721BR-REEL AD9721BR-REEL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859834-AD9721BR-REEL Series: AD9721 Operating Temperature Range: -25°C ~ 85°C Features: 10 Bit Digital to Analog Converter 1 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859834-AD9721BR-REEL Series: AD9721 Operating Temperature Range: -25°C ~ 85°C Features: 10 Bit Digital to Analog Converter 1 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9721BR-REEL
859834-AD9721BR-REEL
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9721BR-REEL 859834-AD9721BR-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 859834-AD9721BR-REEL Series: AD9721 Operating Temperature Range: -25°C ~ 85°C Features: 10 Bit Digital to Analog Converter 1 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859834-AD9721BR-REEL
Series: AD9721
Operating Temperature Range: -25°C ~ 85°C
Features: 10 Bit Digital to Analog Converter 1 28-SOIC
Package: Bulk
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD9721BR-REEL - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD9721BR-REEL
Data Acquisition - Digital to Analog Converters (DAC) AD9721BR-REEL
DAC,PARALLEL, WORD INPUT

DAC,PARALLEL, WORD INPUT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 859834-AD9721BR-REEL AD9721BR-REEL
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9721BR-REEL Data Acquisition - Digital to Analog Converters (DAC)
Package Type SOIC; 28-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 6977000 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type SOIC; Soic
Features Single-Supply
View Details
DAC121S101 12-Bit Micro Power, RRO Digital-to-Analog Converter - DAC121S101CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
8bit 4ch D/A converter - BH2227FV - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
Interface Type SPI
Package Type SSOP
Screening Level Commercial
View Details
2 suppliers