Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9720BN AD9720BN

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859831-AD9720BN Series: AD9720 Operating Temperature Range: -25°C ~ 85°C Features: 10 Bit Digital to Analog Converter 1 28-PDIP Package: Bulk Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859831-AD9720BN Series: AD9720 Operating Temperature Range: -25°C ~ 85°C Features: 10 Bit Digital to Analog Converter 1 28-PDIP Package: Bulk Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9720BN
859831-AD9720BN
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9720BN 859831-AD9720BN
Manufacturer: Analog Devices Inc. Win Source Part Number: 859831-AD9720BN Series: AD9720 Operating Temperature Range: -25°C ~ 85°C Features: 10 Bit Digital to Analog Converter 1 28-PDIP Package: Bulk Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859831-AD9720BN
Series: AD9720
Operating Temperature Range: -25°C ~ 85°C
Features: 10 Bit Digital to Analog Converter 1 28-PDIP
Package: Bulk
Package: 28-DIP (0.600", 15.24mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 28-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD9720BN - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD9720BN
Data Acquisition - Digital to Analog Converters (DAC) AD9720BN
DAC, PARALLEL, WORD INPUT

DAC, PARALLEL, WORD INPUT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 859831-AD9720BN AD9720BN
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9720BN Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; PDIP; 28-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 5238862P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Pins 16
Resolution 8 bits
View Details
Specs
Package Type QFP
Packing Method Bulk; Bulk
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Universal Semiconductor, Inc.
Specs
Package Type SOIC; DIP; CERDIP, Leadless Chip Carrier, Die
Production Status Full-Production
Screening Level Commercial; Industrial
View Details