Rochester Electronics Digital-to-Analog Converter IC AD9713JP

Description
DAC, PARALLEL, WORD INPUT Product overview: AD9713JP from Rochester Electronics is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-AD9713JP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DAC, PARALLEL, WORD INPUT Product overview: AD9713JP from Rochester Electronics is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-AD9713JP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital-to-Analog Converter IC - 701-AD9713JP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Digital-to-Analog Converter IC
701-AD9713JP
Digital-to-Analog Converter IC 701-AD9713JP
DAC, PARALLEL, WORD INPUT Product overview: AD9713JP from Rochester Electronics is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-AD9713JP can be used for catalog matching and distributor lookup.

DAC, PARALLEL, WORD INPUT Product overview: AD9713JP from Rochester Electronics is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-AD9713JP can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9713JP
859830-AD9713JP
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9713JP 859830-AD9713JP
Manufacturer: Analog Devices Inc. Win Source Part Number: 859830-AD9713JP Series: AD9713 Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Digital to Analog Converter 1 28-PLCC (11.51x11.51) Package: Bulk Package: 28-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859830-AD9713JP
Series: AD9713
Operating Temperature Range: 0°C ~ 70°C
Features: 12 Bit Digital to Analog Converter 1 28-PLCC (11.51x11.51)
Package: Bulk
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD9713JP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD9713JP
Data Acquisition - Digital to Analog Converters (DAC) AD9713JP
DAC, PARALLEL, WORD INPUT

DAC, PARALLEL, WORD INPUT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 701-AD9713JP 859830-AD9713JP AD9713JP
Product Name Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9713JP Data Acquisition - Digital to Analog Converters (DAC)
Package Type 28-LCC (J-Lead) PLCC; 28-PLCC (11.51x11.51)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1922573P - RS Components, Ltd.
Specs
Package Type μMAX
Pins 8
Resolution 10 bits
View Details
DAC104S085-Q1 Automotive 10-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC104S085QIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP
Screening Level Automotive
View Details
7 suppliers
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5062ARJZ-1REEL7 - 909340-AD5062ARJZ-1REEL7 - Win Source Electronics
Specs
Package Type SOT-23-8
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial
View Details