Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9709ASTRL AD9709ASTRL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859829-AD9709ASTRL Series: AD9709 Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Digital to Analog Converter 2 48-LQFP (7x7) Package: Bulk Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859829-AD9709ASTRL Series: AD9709 Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Digital to Analog Converter 2 48-LQFP (7x7) Package: Bulk Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9709ASTRL
859829-AD9709ASTRL
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9709ASTRL 859829-AD9709ASTRL
Manufacturer: Analog Devices Inc. Win Source Part Number: 859829-AD9709ASTRL Series: AD9709 Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Digital to Analog Converter 2 48-LQFP (7x7) Package: Bulk Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2000 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859829-AD9709ASTRL
Series: AD9709
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Bit Digital to Analog Converter 2 48-LQFP (7x7)
Package: Bulk
Package: 48-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD9709ASTRL - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD9709ASTRL
Data Acquisition - Digital to Analog Converters (DAC) AD9709ASTRL
IC DAC 8BIT DUAL 125MSPS 48-LQFP

IC DAC 8BIT DUAL 125MSPS 48-LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 859829-AD9709ASTRL AD9709ASTRL
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9709ASTRL Data Acquisition - Digital to Analog Converters (DAC)
Package Type QFP; 48-LQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital to Analog Converters (DAC) - AD5310BRMZ - Lingto Electronic Limited
Specs
Interface Type SPI; SPI, DSP
DNL 0.5000 LSB
INL 4 LSB
View Details
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204BDWV - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
Digital to Analogue Converters - 1913980 - RS Components, Ltd.
Specs
Package Type Tqfn-ep
Features Single-Supply
Pins 24
View Details
Digital to Analog converters -  - Teledyne e2v Semiconductors
Specs
Package Type FPBGA196
Resolution 10 bits
View Details