Rochester Electronics Data Acquisition - Digital to Analog Converters (DAC) AD9708AR

Description
IC DAC 8BIT A-OUT 28SOIC
Description
IC DAC 8BIT A-OUT 28SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The AD9708AR is an 8-bit digital-to-analog converter (DAC) from the TxDAC product family, designed for high-performance applications in communications and instrumentation. It supports a maximum update rate of 125 MSPS and features a linearity of 1/4 LSB for both differential nonlinearity (DNL) and integral nonlinearity (INL). The device operates on a single supply voltage ranging from +2.7 V to +5.5 V, with a typical power dissipation of 175 mW at 5 V, which can be reduced to 45 mW at 3 V without significant performance loss. The AD9708AR includes a built-in 1.2 V reference and allows for full-scale output current adjustment from 2 mA to 20 mA, making it suitable for various applications requiring flexible power management. It features differential current outputs that can be configured for single-ended or differential applications, with a settling time of 35 ns to 0.1%. The device is available in 28-lead SOIC and TSSOP packages and is specified for operation over an industrial temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The AD9708AR is an 8-bit digital-to-analog converter (DAC) from the TxDAC product family, designed for high-performance applications in communications and instrumentation. It supports a maximum update rate of 125 MSPS and features a linearity of 1/4 LSB for both differential nonlinearity (DNL) and integral nonlinearity (INL). The device operates on a single supply voltage ranging from +2.7 V to +5.5 V, with a typical power dissipation of 175 mW at 5 V, which can be reduced to 45 mW at 3 V without significant performance loss. The AD9708AR includes a built-in 1.2 V reference and allows for full-scale output current adjustment from 2 mA to 20 mA, making it suitable for various applications requiring flexible power management. It features differential current outputs that can be configured for single-ended or differential applications, with a settling time of 35 ns to 0.1%. The device is available in 28-lead SOIC and TSSOP packages and is specified for operation over an industrial temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Digital to Analog Converters (DAC) - AD9708AR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD9708AR
Data Acquisition - Digital to Analog Converters (DAC) AD9708AR
IC DAC 8BIT A-OUT 28SOIC

IC DAC 8BIT A-OUT 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD9708AR
Product Name Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

DAC2902 Dual, 12-Bit, 125Msps Digital-to-Analog Converter - DAC2902Y/1K - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
8 suppliers
Digital to Analogue Converters - 1913980 - RS Components, Ltd.
Specs
Package Type Tqfn-ep
Features Single-Supply
Pins 24
View Details
10bit 4ch D/A converter - BU2508FV - ROHM Semiconductor GmbH
Specs
Interface Type LD
Package Type SSOP
Screening Level Commercial
View Details
2 suppliers