Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9688BQ AD9688BQ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859823-AD9688BQ Series: AD9688 Operating Temperature Range: -25°C ~ 85°C Features: 4 Bit Analog to Digital Converter 1 Input 1 - 18-CERDIP Package: Bulk Package: 18-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 18-CERDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859823-AD9688BQ Series: AD9688 Operating Temperature Range: -25°C ~ 85°C Features: 4 Bit Analog to Digital Converter 1 Input 1 - 18-CERDIP Package: Bulk Package: 18-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 18-CERDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9688BQ
859823-AD9688BQ
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9688BQ 859823-AD9688BQ
Manufacturer: Analog Devices Inc. Win Source Part Number: 859823-AD9688BQ Series: AD9688 Operating Temperature Range: -25°C ~ 85°C Features: 4 Bit Analog to Digital Converter 1 Input 1 - 18-CERDIP Package: Bulk Package: 18-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 18-CERDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859823-AD9688BQ
Series: AD9688
Operating Temperature Range: -25°C ~ 85°C
Features: 4 Bit Analog to Digital Converter 1 Input 1 - 18-CERDIP
Package: Bulk
Package: 18-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 18-CERDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD9688BQ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD9688BQ
Data Acquisition - Analog to Digital Converters (ADC) AD9688BQ
4-BIT ADC, 1 CHANNEL, PARALLEL

4-BIT ADC, 1 CHANNEL, PARALLEL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 859823-AD9688BQ AD9688BQ
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9688BQ Data Acquisition - Analog to Digital Converters (ADC)
Package Type DIP; 18-CERDIP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1923233 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 20
View Details
ADC08L060 8-Bit, 10 MSPS to 60 MSPS, 0.65 mW/MSPS A/D Converter with Internal Sample-and-Hold - ADC08L060CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD573JN - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details