Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9641BCPZ-155 AD9641BCPZ-155

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910057-AD9641BCPZ-15 5 Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP (5x5) Package: Bulk Package: 32-WFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-LFCSP (5x5) Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910057-AD9641BCPZ-15 5 Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP (5x5) Package: Bulk Package: 32-WFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-LFCSP (5x5) Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9641BCPZ-155
910057-AD9641BCPZ-155
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9641BCPZ-155 910057-AD9641BCPZ-155
Manufacturer: Analog Devices Inc. Win Source Part Number: 910057-AD9641BCPZ-15 5 Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP (5x5) Package: Bulk Package: 32-WFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-LFCSP (5x5) Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910057-AD9641BCPZ-155
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP (5x5)
Package: Bulk
Package: 32-WFQFN Exposed Pad, CSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 32-LFCSP (5x5)
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD9641BCPZ-155 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD9641BCPZ-155
Data Acquisition - Analog to Digital Converters (ADC) AD9641BCPZ-155
IC ADC 14BIT PIPELINED 32LFCSP

IC ADC 14BIT PIPELINED 32LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 910057-AD9641BCPZ-155 AD9641BCPZ-155
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9641BCPZ-155 Data Acquisition - Analog to Digital Converters (ADC)
Package Type 32-LFCSP (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1265254-SI8902B-A01-GSR - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Analogue to Digital Converters - 1915244 - RS Components, Ltd.
Specs
Interface Type Serial; Serial
Package Type So
Pins 16
View Details
Analog to Digital Converters (ADC) - ADC08831IM-NS - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Bulk; Bulk
View Details