Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9634BCPZ-170 AD9634BCPZ-170

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910054-AD9634BCPZ-17 0 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP (5x5) Package: Bulk Package: 32-WFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-LFCSP (5x5) Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910054-AD9634BCPZ-17 0 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP (5x5) Package: Bulk Package: 32-WFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-LFCSP (5x5) Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9634BCPZ-170
910054-AD9634BCPZ-170
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9634BCPZ-170 910054-AD9634BCPZ-170
Manufacturer: Analog Devices Inc. Win Source Part Number: 910054-AD9634BCPZ-17 0 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP (5x5) Package: Bulk Package: 32-WFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-LFCSP (5x5) Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910054-AD9634BCPZ-170
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP (5x5)
Package: Bulk
Package: 32-WFQFN Exposed Pad, CSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 32-LFCSP (5x5)
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD9634BCPZ-170 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD9634BCPZ-170
Data Acquisition - Analog to Digital Converters (ADC) AD9634BCPZ-170
IC ADC 12BIT PIPELINED 32LFCSP

IC ADC 12BIT PIPELINED 32LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 910054-AD9634BCPZ-170 AD9634BCPZ-170
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9634BCPZ-170 Data Acquisition - Analog to Digital Converters (ADC)
Package Type 32-LFCSP (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1832119 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SSOP; Ssop
Features Single-Supply
View Details
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946AB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details