The AD9631AR is a high-speed voltage feedback operational amplifier designed for applications requiring wide bandwidth and low distortion. It operates with a supply voltage range of ±3 V to ±5 V and features a small signal bandwidth of 320 MHz and a large signal bandwidth of 175 MHz. The amplifier exhibits ultralow distortion, with a typical SFDR of ,àí113 dBc at 1 MHz and ,àí72 dBc at 20 MHz, making it suitable for high-fidelity signal processing. With a slew rate of 1300 V/Oºs and a settling time of 16 ns to 0.01% for a 2 V step, the AD9631AR is capable of handling fast signal transitions effectively. It is designed for a variety of applications, including ADC input drivers, differential amplifiers, and active filters. The device is available in an 8-lead SOIC package and operates over an industrial temperature range of ,àí40°C to +85°C, ensuring reliability in diverse environments.
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | AD9631AR |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 17 milliamps |