Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9627BCPZ-150 AD9627BCPZ-150

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910052-AD9627BCPZ-15 0 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter Input 2 64-LFCSP-VQ (9x9) Package: Tray Package: 64-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LFCSP-VQ (9x9) ECCN: 3A991C2 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 5 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910052-AD9627BCPZ-15 0 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter Input 2 64-LFCSP-VQ (9x9) Package: Tray Package: 64-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LFCSP-VQ (9x9) ECCN: 3A991C2 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 5 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9627BCPZ-150
910052-AD9627BCPZ-150
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9627BCPZ-150 910052-AD9627BCPZ-150
Manufacturer: Analog Devices Inc. Win Source Part Number: 910052-AD9627BCPZ-15 0 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter Input 2 64-LFCSP-VQ (9x9) Package: Tray Package: 64-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LFCSP-VQ (9x9) ECCN: 3A991C2 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 5 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910052-AD9627BCPZ-150
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter Input 2 64-LFCSP-VQ (9x9)
Package: Tray
Package: 64-VFQFN Exposed Pad, CSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-LFCSP-VQ (9x9)
ECCN: 3A991C2
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 5
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD9627BCPZ-150 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD9627BCPZ-150
Data Acquisition - Analog to Digital Converters (ADC) AD9627BCPZ-150
IC A/D 12BIT 150 MSPS DL 64LFCSP

IC A/D 12BIT 150 MSPS DL 64LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 910052-AD9627BCPZ-150 AD9627BCPZ-150
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9627BCPZ-150 Data Acquisition - Analog to Digital Converters (ADC)
Package Type 64-LFCSP-VQ (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914254 - RS Components, Ltd.
Specs
Package Type SSOP; Ssop
Features Single-Supply
Pins 20
View Details
ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter - ADC081S101CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - SI8901D-A02-GSR - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
3 suppliers