Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9432BSQ-80 AD9432BSQ-80

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910029-AD9432BSQ-80 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter Input 1 52-LQFP-PQ4 (10x10) Package: Bag Package: 52-LQFP Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 52-LQFP-PQ4 (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 8 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910029-AD9432BSQ-80 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter Input 1 52-LQFP-PQ4 (10x10) Package: Bag Package: 52-LQFP Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 52-LQFP-PQ4 (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 8 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9432BSQ-80
910029-AD9432BSQ-80
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9432BSQ-80 910029-AD9432BSQ-80
Manufacturer: Analog Devices Inc. Win Source Part Number: 910029-AD9432BSQ-80 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter Input 1 52-LQFP-PQ4 (10x10) Package: Bag Package: 52-LQFP Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 52-LQFP-PQ4 (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 8 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910029-AD9432BSQ-80
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter Input 1 52-LQFP-PQ4 (10x10)
Package: Bag
Package: 52-LQFP Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 52-LQFP-PQ4 (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 8
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD9432BSQ-80 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD9432BSQ-80
Data Acquisition - Analog to Digital Converters (ADC) AD9432BSQ-80
IC ADC 12BIT 80MSPS 52-LQFP

IC ADC 12BIT 80MSPS 52-LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 910029-AD9432BSQ-80 AD9432BSQ-80
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9432BSQ-80 Data Acquisition - Analog to Digital Converters (ADC)
Package Type QFP; 52-LQFP-PQ4 (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904996 - RS Components, Ltd.
Specs
Interface Type SPI; Microwire; Micro wire, qspi, spi
Package Type μmax
Features Single-Supply
View Details
Analog-to-Digital Converter IC - 700-ALD500ASWC - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
Analog to Digital Converters (ADC) - 336-2197-5-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
6 suppliers
5V SOIC Analog-to-Digital Converter IC - 700-ADC10158CIWM/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type SOIC
Resolution 10 bits
View Details
5 suppliers