Manufacturer: Analog Devices Inc.
Win Source Part Number: 910024-AD9273BSVZ-40
Operating Temperature Range: -40°C ~ 85°C
Features: AAF, ADC, Crosspoint Switch, LNA, VGA 12 b 40M SPI 100-TQFP-EP (14x14)
Package: Bulk
Package: 100-TQFP Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP-EP (14x14)
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 910024-AD9273BSVZ-40 |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD9273BSVZ-40 |
| Package Type | QFP; TQFP; 100-TQFP-EP (14x14) |