Rochester Electronics Data Acquisition - Analog to Digital Converters (ADC) AD9271BSVZRL-50

Description
IC ADC OCT 12BIT 50MSPS 100-TQFP
Description
IC ADC OCT 12BIT 50MSPS 100-TQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The AD9271BSVZRL-50 is an integrated analog-to-digital converter (ADC) designed for low power and compact applications, featuring eight channels that include a low noise preamplifier (LNA), variable gain amplifier (VGA), and an antialiasing filter (AAF). It operates with a 12-bit resolution and supports sample rates from 10 MSPS to 50 MSPS, achieving a signal-to-noise ratio (SNR) of 70 dB and a spurious-free dynamic range (SFDR) of 80 dB. The device is optimized for medical imaging and automotive radar applications, with a maximum gain of 40 dB and a programmable gain range of -6 dB to +24 dB. The ADC is powered by a single 1.8 V supply, with a power consumption of 150 mW per channel at 40 MSPS, and includes flexible power-down modes for energy efficiency. It features a serial LVDS output for data transmission and a programmable clock for synchronization. The AD9271BSVZRL-50 is housed in a 100-lead TQFP package and is specified for operation over an industrial temperature range of -40°C to +85°C. This product is suitable for applications requiring high performance in a compact form factor.

Datasheet Summary
Powered by GS/AI

The AD9271BSVZRL-50 is an integrated analog-to-digital converter (ADC) designed for low power and compact applications, featuring eight channels that include a low noise preamplifier (LNA), variable gain amplifier (VGA), and an antialiasing filter (AAF). It operates with a 12-bit resolution and supports sample rates from 10 MSPS to 50 MSPS, achieving a signal-to-noise ratio (SNR) of 70 dB and a spurious-free dynamic range (SFDR) of 80 dB. The device is optimized for medical imaging and automotive radar applications, with a maximum gain of 40 dB and a programmable gain range of -6 dB to +24 dB. The ADC is powered by a single 1.8 V supply, with a power consumption of 150 mW per channel at 40 MSPS, and includes flexible power-down modes for energy efficiency. It features a serial LVDS output for data transmission and a programmable clock for synchronization. The AD9271BSVZRL-50 is housed in a 100-lead TQFP package and is specified for operation over an industrial temperature range of -40°C to +85°C. This product is suitable for applications requiring high performance in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Analog to Digital Converters (ADC) - AD9271BSVZRL-50 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD9271BSVZRL-50
Data Acquisition - Analog to Digital Converters (ADC) AD9271BSVZRL-50
IC ADC OCT 12BIT 50MSPS 100-TQFP

IC ADC OCT 12BIT 50MSPS 100-TQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9271BSVZRL-50
Product Name Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; LVDS - Serial
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914262 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SOIC; Soic
Features Single-Supply
View Details
ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
8 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947AD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details