Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9251BCPZ-40 AD9251BCPZ-40

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859808-AD9251BCPZ-40 Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP-VQ (9x9) Package: Bulk Package: 64-VFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-LFCSP-VQ (9x9) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859808-AD9251BCPZ-40 Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP-VQ (9x9) Package: Bulk Package: 64-VFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-LFCSP-VQ (9x9) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9251BCPZ-40 - 859808-AD9251BCPZ-40 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9251BCPZ-40
859808-AD9251BCPZ-40
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9251BCPZ-40 859808-AD9251BCPZ-40
Manufacturer: Analog Devices Inc. Win Source Part Number: 859808-AD9251BCPZ-40 Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP-VQ (9x9) Package: Bulk Package: 64-VFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-LFCSP-VQ (9x9) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859808-AD9251BCPZ-40
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP-VQ (9x9)
Package: Bulk
Package: 64-VFQFN Exposed Pad, CSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 64-LFCSP-VQ (9x9)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD9251BCPZ-40 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD9251BCPZ-40
Data Acquisition - Analog to Digital Converters (ADC) AD9251BCPZ-40
IC ADC 14BIT PIPELINED 64LFCSP

IC ADC 14BIT PIPELINED 64LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 859808-AD9251BCPZ-40 AD9251BCPZ-40
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9251BCPZ-40 Data Acquisition - Analog to Digital Converters (ADC)
Package Type 64-LFCSP-VQ (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904591 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial-spi
Package Type SSOP; Tssop
Pins 24
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941BD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
ADC10065 10-Bit 65 MSPS 3V A/D Converter - ADC10065CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers