Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9245BCP-80 AD9245BCP-80

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910008-AD9245BCP-80 Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter Input 3 32-LFCSP-WQ (5x5) Package: Bag Package: 32-LFCSP-WQ (5x5) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-LFCSP-WQ (5x5) ECCN: 3A991C3 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910008-AD9245BCP-80 Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter Input 3 32-LFCSP-WQ (5x5) Package: Bag Package: 32-LFCSP-WQ (5x5) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-LFCSP-WQ (5x5) ECCN: 3A991C3 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9245BCP-80
910008-AD9245BCP-80
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9245BCP-80 910008-AD9245BCP-80
Manufacturer: Analog Devices Inc. Win Source Part Number: 910008-AD9245BCP-80 Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter Input 3 32-LFCSP-WQ (5x5) Package: Bag Package: 32-LFCSP-WQ (5x5) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-LFCSP-WQ (5x5) ECCN: 3A991C3 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910008-AD9245BCP-80
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Bit Analog to Digital Converter Input 3 32-LFCSP-WQ (5x5)
Package: Bag
Package: 32-LFCSP-WQ (5x5)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-LFCSP-WQ (5x5)
ECCN: 3A991C3
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD9245BCP-80 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD9245BCP-80
Data Acquisition - Analog to Digital Converters (ADC) AD9245BCP-80
IC ADC 14BIT 80MSPS 3V 32-LFCSP

IC ADC 14BIT 80MSPS 3V 32-LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 910008-AD9245BCP-80 AD9245BCP-80
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9245BCP-80 Data Acquisition - Analog to Digital Converters (ADC)
Package Type 32-LFCSP-WQ (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8936B-ISR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Analogue to Digital Converters - 1923233P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 12 bits
ADC Type SAR; SAR
View Details
ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter - ADC084S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers