The AD9244BSTZ-65 is a 14-bit, 65 MSPS analog-to-digital converter (ADC) designed for low power consumption and high performance. It operates on a single 5 V supply and features an on-chip sample-and-hold amplifier and voltage reference, making it suitable for various applications including communication subsystems and medical imaging equipment. The device offers a differential input range of 1 V to 2 V peak-to-peak and has a 750 MHz analog input bandwidth. It guarantees no missing codes across the full temperature range of -40°C to +85°C, with a signal-to-noise ratio (SNR) greater than 73 dBc and a spurious-free dynamic range (SFDR) exceeding 86 dBc at 65 MSPS. The AD9244 also includes an out-of-range indicator and supports both straight binary and twos complement output formats. Its compact 48-lead LQFP package facilitates integration into various systems.
IC ADC 14BIT PIPELINED 48LQFP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AD9244BSTZ-65 |
| Product Name | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel |