The AD9239BCPZ-210 is a quad, 12-bit analog-to-digital converter (ADC) capable of sampling rates up to 210 MSPS. It features four ADCs integrated into a single package, providing a compact solution for high-speed data acquisition. The device supports a wide analog input bandwidth of up to 780 MHz and offers a signal-to-noise ratio (SNR) of 65 dBFS at 250 MSPS with an input frequency of 85 MHz. The ADC includes an on-chip temperature sensor and operates from a single 1.8 V power supply, consuming approximately 380 mW per channel at maximum speed. The AD9239BCPZ-210 provides coded serial digital outputs with error correction for each channel, ensuring reliable data transmission. It also features programmable pin functions and various power-down modes to enhance flexibility and power efficiency. The device is suitable for applications in communication receivers, broadband radios, wireless infrastructure, and military-aerospace subsystems. It is housed in a 72-lead lead frame chip scale package (LFCSP) and is specified for operation over an industrial temperature range of -40°C to +85°C.
IC ADC 12BIT PIPELINED 72LFCSP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AD9239BCPZ-210 |
| Product Name | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI |