Rochester Electronics Data Acquisition - Analog to Digital Converters (ADC) AD9223ARSZ

Description
IC ADC 12BIT PIPELINED 28SSOP
Description
IC ADC 12BIT PIPELINED 28SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The AD9223ARSZ is a 12-bit analog-to-digital converter (ADC) from Lingto Electronic Limited, designed for high-performance applications. It features a maximum conversion rate of 3.0 MSPS and operates on a single 5 V power supply, consuming approximately 100 mW. The device exhibits excellent linearity with an integral nonlinearity error of ±0.5 LSB and a differential nonlinearity error of ±0.3 LSB. It includes a complete on-chip sample-and-hold amplifier and a programmable voltage reference, allowing for flexible input configurations, including both single-ended and differential inputs. The ADC provides a signal-to-noise and distortion ratio (SINAD) of 70 dB and a spurious-free dynamic range (SFDR) of 87.5 dB, making it suitable for applications in imaging, communications, and data acquisition systems. The device guarantees no missing codes over the full operating temperature range and is available in a 28-lead SSOP package, ensuring compatibility with various designs. Overall, the AD9223ARSZ is a robust choice for engineers seeking a reliable and efficient ADC for their projects.

Datasheet Summary
Powered by GS/AI

The AD9223ARSZ is a 12-bit analog-to-digital converter (ADC) from Lingto Electronic Limited, designed for high-performance applications. It features a maximum conversion rate of 3.0 MSPS and operates on a single 5 V power supply, consuming approximately 100 mW. The device exhibits excellent linearity with an integral nonlinearity error of ±0.5 LSB and a differential nonlinearity error of ±0.3 LSB. It includes a complete on-chip sample-and-hold amplifier and a programmable voltage reference, allowing for flexible input configurations, including both single-ended and differential inputs. The ADC provides a signal-to-noise and distortion ratio (SINAD) of 70 dB and a spurious-free dynamic range (SFDR) of 87.5 dB, making it suitable for applications in imaging, communications, and data acquisition systems. The device guarantees no missing codes over the full operating temperature range and is available in a 28-lead SSOP package, ensuring compatibility with various designs. Overall, the AD9223ARSZ is a robust choice for engineers seeking a reliable and efficient ADC for their projects.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Analog to Digital Converters (ADC) - AD9223ARSZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD9223ARSZ
Data Acquisition - Analog to Digital Converters (ADC) AD9223ARSZ
IC ADC 12BIT PIPELINED 28SSOP

IC ADC 12BIT PIPELINED 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9223ARSZ
Product Name Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - 5962-8759102LX - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1921265 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type μsop
Features Single-Supply
View Details
ADC104S101 4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC104S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers