Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9219BCPZ-40 AD9219BCPZ-40

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910003-AD9219BCPZ-40 Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter Input 4 48-LFCSP-VQ (7x7) Package: Tray Package: 48-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LFCSP-VQ (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 17 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910003-AD9219BCPZ-40 Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter Input 4 48-LFCSP-VQ (7x7) Package: Tray Package: 48-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LFCSP-VQ (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 17 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9219BCPZ-40
910003-AD9219BCPZ-40
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9219BCPZ-40 910003-AD9219BCPZ-40
Manufacturer: Analog Devices Inc. Win Source Part Number: 910003-AD9219BCPZ-40 Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter Input 4 48-LFCSP-VQ (7x7) Package: Tray Package: 48-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LFCSP-VQ (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 17 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910003-AD9219BCPZ-40
Operating Temperature Range: -40°C ~ 85°C
Features: 10 Bit Analog to Digital Converter Input 4 48-LFCSP-VQ (7x7)
Package: Tray
Package: 48-VFQFN Exposed Pad, CSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-LFCSP-VQ (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 17
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD9219BCPZ-40 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD9219BCPZ-40
Data Acquisition - Analog to Digital Converters (ADC) AD9219BCPZ-40
IC ADC 10BIT QUAD 40MSPS 48LFCSP

IC ADC 10BIT QUAD 40MSPS 48LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 910003-AD9219BCPZ-40 AD9219BCPZ-40
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9219BCPZ-40 Data Acquisition - Analog to Digital Converters (ADC)
Package Type 48-LFCSP-VQ (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1899344P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 12 bits
ADC Type Dual Slope
View Details
ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051QIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23
Screening Level Automotive
View Details
6 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD12401-360KWS - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details