Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9136BCPZ AD9136BCPZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909985-AD9136BCPZ Series: TxDAC+® Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Digital to Analog Converter 2 88-LFCSP-VQ (12x12) Package: Bulk Package: 88-VFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 88-LFCSP-VQ (12x12) Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909985-AD9136BCPZ Series: TxDAC+® Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Digital to Analog Converter 2 88-LFCSP-VQ (12x12) Package: Bulk Package: 88-VFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 88-LFCSP-VQ (12x12) Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9136BCPZ - 909985-AD9136BCPZ - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9136BCPZ
909985-AD9136BCPZ
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9136BCPZ 909985-AD9136BCPZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 909985-AD9136BCPZ Series: TxDAC+® Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Digital to Analog Converter 2 88-LFCSP-VQ (12x12) Package: Bulk Package: 88-VFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 88-LFCSP-VQ (12x12) Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909985-AD9136BCPZ
Series: TxDAC+®
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Digital to Analog Converter 2 88-LFCSP-VQ (12x12)
Package: Bulk
Package: 88-VFQFN Exposed Pad, CSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 88-LFCSP-VQ (12x12)
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD9136BCPZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD9136BCPZ
Data Acquisition - Digital to Analog Converters (DAC) AD9136BCPZ
IC DAC 16BIT A-OUT 88LFCSP

IC DAC 16BIT A-OUT 88LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 909985-AD9136BCPZ AD9136BCPZ
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9136BCPZ Data Acquisition - Digital to Analog Converters (DAC)
Package Type 88-LFCSP-VQ (12x12)
Unlock Full Specs
to access all available technical data

Similar Products

DAC38J82 Dual-Channel, 16-Bit, 2.5 GSPS, DAC with JESD204B Interface - DAC38J82IAAV - Texas Instruments
Specs
Interface Type JESD204B
Package Type FCBGA
Screening Level Catalog
View Details
8 suppliers
Data Acquisition - Digital to Analog Converters (DAC) - 5962-8876502RA - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 1 LSB
INL 0.5000 LSB
View Details
Digital to Analogue Converters - 1913461P - RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Pins 16
Resolution 12 bits
View Details
8bit 3ch D/A converter - BH2220FVM - ROHM Semiconductor GmbH
Specs
Interface Type LD
Package Type MSOP8
Screening Level Commercial
View Details
4 suppliers