Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9020KE AD9020KE

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859796-AD9020KE Series: AD9020 Operating Temperature Range: 0°C ~ 70°C Features: 10 Bit Analog to Digital Converter 1 Input 1 Flash 68-CLCC (24.13x24.13) Package: Bulk Package: 68-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 68-CLCC (24.13x24.13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859796-AD9020KE Series: AD9020 Operating Temperature Range: 0°C ~ 70°C Features: 10 Bit Analog to Digital Converter 1 Input 1 Flash 68-CLCC (24.13x24.13) Package: Bulk Package: 68-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 68-CLCC (24.13x24.13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9020KE
859796-AD9020KE
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9020KE 859796-AD9020KE
Manufacturer: Analog Devices Inc. Win Source Part Number: 859796-AD9020KE Series: AD9020 Operating Temperature Range: 0°C ~ 70°C Features: 10 Bit Analog to Digital Converter 1 Input 1 Flash 68-CLCC (24.13x24.13) Package: Bulk Package: 68-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 68-CLCC (24.13x24.13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859796-AD9020KE
Series: AD9020
Operating Temperature Range: 0°C ~ 70°C
Features: 10 Bit Analog to Digital Converter 1 Input 1 Flash 68-CLCC (24.13x24.13)
Package: Bulk
Package: 68-CLCC
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 68-CLCC (24.13x24.13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD9020KE - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD9020KE
Data Acquisition - Analog to Digital Converters (ADC) AD9020KE
10-BIT FLASH ADC, PARALLEL

10-BIT FLASH ADC, PARALLEL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 859796-AD9020KE AD9020KE
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9020KE Data Acquisition - Analog to Digital Converters (ADC)
Package Type 68-CLCC (24.13x24.13)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904591 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial-spi
Package Type SSOP; Tssop
Pins 24
View Details
ADC10738 10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference - ADC10738CIWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941BD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details