Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9012SQ/883B AD9012SQ/883B

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909980-AD9012SQ/883B Series: AD9012 Operating Temperature Range: -55°C ~ 125°C Features: 8 Bit Analog to Digital Converter 1 Input 1 - 28-CDIP Package: Bulk Package: 28-CDIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909980-AD9012SQ/883B Series: AD9012 Operating Temperature Range: -55°C ~ 125°C Features: 8 Bit Analog to Digital Converter 1 Input 1 - 28-CDIP Package: Bulk Package: 28-CDIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9012SQ/883B
909980-AD9012SQ/883B
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9012SQ/883B 909980-AD9012SQ/883B
Manufacturer: Analog Devices Inc. Win Source Part Number: 909980-AD9012SQ/883B Series: AD9012 Operating Temperature Range: -55°C ~ 125°C Features: 8 Bit Analog to Digital Converter 1 Input 1 - 28-CDIP Package: Bulk Package: 28-CDIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909980-AD9012SQ/883B
Series: AD9012
Operating Temperature Range: -55°C ~ 125°C
Features: 8 Bit Analog to Digital Converter 1 Input 1 - 28-CDIP
Package: Bulk
Package: 28-CDIP (0.600", 15.24mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD9012SQ/883B - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD9012SQ/883B
Data Acquisition - Analog to Digital Converters (ADC) AD9012SQ/883B
8-BIT ADC, 1 CHANNEL, PARALLEL

8-BIT ADC, 1 CHANNEL, PARALLEL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 909980-AD9012SQ/883B AD9012SQ/883B
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9012SQ/883B Data Acquisition - Analog to Digital Converters (ADC)
Package Type DIP; 28-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914640P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Resolution 12 bits
ADC Type SAR; SAR
View Details
Analog to Digital Converters (ADC) - 296-ADC09DJ1300AAVQ1-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
6 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947AB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD674AUD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details