Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9005ATM AD9005ATM

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859795-AD9005ATM Series: * Operating Temperature Range: -55°C ~ 125°C Features: 12 Bit Analog to Digital Converter 12 Input 1 Flash Package: Bulk Mounting: Through Hole Categories: Integrated Circuits (ICs) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859795-AD9005ATM Series: * Operating Temperature Range: -55°C ~ 125°C Features: 12 Bit Analog to Digital Converter 12 Input 1 Flash Package: Bulk Mounting: Through Hole Categories: Integrated Circuits (ICs) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9005ATM - 859795-AD9005ATM - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9005ATM
859795-AD9005ATM
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9005ATM 859795-AD9005ATM
Manufacturer: Analog Devices Inc. Win Source Part Number: 859795-AD9005ATM Series: * Operating Temperature Range: -55°C ~ 125°C Features: 12 Bit Analog to Digital Converter 12 Input 1 Flash Package: Bulk Mounting: Through Hole Categories: Integrated Circuits (ICs) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859795-AD9005ATM
Series: *
Operating Temperature Range: -55°C ~ 125°C
Features: 12 Bit Analog to Digital Converter 12 Input 1 Flash
Package: Bulk
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD9005ATM - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD9005ATM
Data Acquisition - Analog to Digital Converters (ADC) AD9005ATM
12-BIT FLASH ADC

12-BIT FLASH ADC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 859795-AD9005ATM AD9005ATM
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9005ATM Data Acquisition - Analog to Digital Converters (ADC)
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1916841 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Dip
Features Single-Supply
View Details
ADC10D020 Dual 10-Bit, 20MSPS, 150mW A/D Converter - ADC10D020CIVS/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
6 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8937D-AS4R - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details