Rochester Electronics Data Acquisition - Digital to Analog Converters (DAC) AD8804ARUZ

Description
IC DAC 8BIT V-OUT 20TSSOP
Description
IC DAC 8BIT V-OUT 20TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The AD8804ARUZ is a 12-channel, 8-bit digital-to-analog converter (DAC) designed for applications requiring independent voltage outputs. It operates on a single supply voltage ranging from +3 V to +5 V and features a 3-wire SPI compatible serial input for easy interfacing with microcontrollers. The device includes a power shutdown mode that reduces power consumption to less than 55 µW, making it suitable for battery-operated equipment. This DAC allows for the replacement of mechanical potentiometers in various applications, including video and audio equipment gain adjustments, and provides separate control of the top and bottom ends of the potentiometer divider through the V_REFH and V_REFL pins. The AD8804ARUZ is available in multiple package options, including a 20-lead TSSOP, which is beneficial for space-constrained designs. Its specifications include a settling time of 0.6 ms and a guaranteed monotonic output, ensuring reliable performance in precision applications.

Datasheet Summary
Powered by GS/AI

The AD8804ARUZ is a 12-channel, 8-bit digital-to-analog converter (DAC) designed for applications requiring independent voltage outputs. It operates on a single supply voltage ranging from +3 V to +5 V and features a 3-wire SPI compatible serial input for easy interfacing with microcontrollers. The device includes a power shutdown mode that reduces power consumption to less than 55 µW, making it suitable for battery-operated equipment. This DAC allows for the replacement of mechanical potentiometers in various applications, including video and audio equipment gain adjustments, and provides separate control of the top and bottom ends of the potentiometer divider through the V_REFH and V_REFL pins. The AD8804ARUZ is available in multiple package options, including a 20-lead TSSOP, which is beneficial for space-constrained designs. Its specifications include a settling time of 0.6 ms and a guaranteed monotonic output, ensuring reliable performance in precision applications.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Digital to Analog Converters (DAC) - AD8804ARUZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD8804ARUZ
Data Acquisition - Digital to Analog Converters (DAC) AD8804ARUZ
IC DAC 8BIT V-OUT 20TSSOP

IC DAC 8BIT V-OUT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD8804ARUZ
Product Name Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1922573P - RS Components, Ltd.
Specs
Package Type μMAX
Pins 8
Resolution 10 bits
View Details
DAC082S085 8-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC082S085CIMM - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
8 suppliers
Universal Semiconductor, Inc.
Specs
Package Type SOIC; DIP; CERDIP, Leadless Chip Carrier, Die
Production Status Full-Production
Screening Level Commercial; Industrial
View Details