Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD8582AR-REEL AD8582AR-REEL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909953-AD8582AR-REEL Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 2 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001 Other Part Number: 2156-AD8582AR-REEL, 2156-AD8582AR-REEL-A DTR-ND
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909953-AD8582AR-REEL Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 2 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001 Other Part Number: 2156-AD8582AR-REEL, 2156-AD8582AR-REEL-A DTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD8582AR-REEL
909953-AD8582AR-REEL
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD8582AR-REEL 909953-AD8582AR-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 909953-AD8582AR-REEL Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 2 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001 Other Part Number: 2156-AD8582AR-REEL, 2156-AD8582AR-REEL-A DTR-ND

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909953-AD8582AR-REEL
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Digital to Analog Converter 2 24-SOIC
Package: Bulk
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
HTSUS: 8542.39.0001
Other Part Number: 2156-AD8582AR-REEL, 2156-AD8582AR-REEL-ADTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 909953-AD8582AR-REEL
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD8582AR-REEL
Package Type SOIC; 24-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1904653 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details
DAC1220 20-Bit Delta-Sigma Low Power Digital-To-Analog Converter - DAC1220E - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SSOP
Screening Level Catalog
View Details
7 suppliers
10bit 6ch D/A converter - BU2507FV - ROHM Semiconductor GmbH
Specs
Interface Type LD
Package Type SSOP
Screening Level Commercial
View Details
2 suppliers