Rochester Electronics PMIC - PMIC - Display Drivers - AD8380JSZ AD8380JSZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909918-AD8380JSZ Series: DecDriver™ Operating Temperature Range: 0°C ~ 85°C Features: LCD Driver 44-MQFP (10x10) Package: Bag Package: 44-QFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-MQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909918-AD8380JSZ Series: DecDriver™ Operating Temperature Range: 0°C ~ 85°C Features: LCD Driver 44-MQFP (10x10) Package: Bag Package: 44-QFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-MQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - AD8380JSZ - 909918-AD8380JSZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - AD8380JSZ
909918-AD8380JSZ
PMIC - PMIC - Display Drivers - AD8380JSZ 909918-AD8380JSZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 909918-AD8380JSZ Series: DecDriver™ Operating Temperature Range: 0°C ~ 85°C Features: LCD Driver 44-MQFP (10x10) Package: Bag Package: 44-QFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-MQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909918-AD8380JSZ
Series: DecDriver™
Operating Temperature Range: 0°C ~ 85°C
Features: LCD Driver 44-MQFP (10x10)
Package: Bag
Package: 44-QFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 44-MQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 909918-AD8380JSZ
Product Name PMIC - PMIC - Display Drivers - AD8380JSZ
Operating Temperature 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4102 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details