Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - AD8324JRQ AD8324JRQ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909909-AD8324JRQ Features: Line Driver, Transmitter 20-QSOP Package: Tube Package: 20-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 56 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909909-AD8324JRQ Features: Line Driver, Transmitter 20-QSOP Package: Tube Package: 20-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 56 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AD8324JRQ - 909909-AD8324JRQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AD8324JRQ
909909-AD8324JRQ
Interface - Interface - Drivers, Receivers, Transceivers - AD8324JRQ 909909-AD8324JRQ
Manufacturer: Analog Devices Inc. Win Source Part Number: 909909-AD8324JRQ Features: Line Driver, Transmitter 20-QSOP Package: Tube Package: 20-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 56 HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909909-AD8324JRQ
Features: Line Driver, Transmitter 20-QSOP
Package: Tube
Package: 20-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-QSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 56
HTSUS: 8542.33.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 909909-AD8324JRQ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AD8324JRQ
Device Type Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - SI3011-F-FMR - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type 20-QFN (3x3)
View Details
2 suppliers
Interface - Specialized - 5962-9054301MQA - Lingto Electronic Limited
Specs
Technology CMOS
Device Type Sensor Interface
Package Type DIP; 40-Cerdip
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details