Rochester Electronics Interface - Interface - Analog Switches - Special Purpose - AD8187ARU AD8187ARU

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859715-AD8187ARU Series: AD8187 Operating Temperature Range: -40°C ~ 85°C Features: Video Switch IC 3 Channel 24-TSSOP Package: Bulk Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859715-AD8187ARU Series: AD8187 Operating Temperature Range: -40°C ~ 85°C Features: Video Switch IC 3 Channel 24-TSSOP Package: Bulk Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - AD8187ARU - 859715-AD8187ARU - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - AD8187ARU
859715-AD8187ARU
Interface - Interface - Analog Switches - Special Purpose - AD8187ARU 859715-AD8187ARU
Manufacturer: Analog Devices Inc. Win Source Part Number: 859715-AD8187ARU Series: AD8187 Operating Temperature Range: -40°C ~ 85°C Features: Video Switch IC 3 Channel 24-TSSOP Package: Bulk Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859715-AD8187ARU
Series: AD8187
Operating Temperature Range: -40°C ~ 85°C
Features: Video Switch IC 3 Channel 24-TSSOP
Package: Bulk
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 859715-AD8187ARU
Product Name Interface - Interface - Analog Switches - Special Purpose - AD8187ARU
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2435-D2-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4230SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Display Drivers - 2512737-0002R - Quarktwin Technology Ltd.
Specs
Device Type LCD Driver
Features RoHS
View Details