The AD8185ARU is a high-speed triple 2:1 multiplexer designed for professional video and RGB multiplexing applications. It features a ,Äì3 dB bandwidth of up to 380 MHz and a slew rate of 1150 V/Oºs, making it suitable for high-speed signal switching. The device offers fast channel-to-channel switching with a time of 15 ns and low power consumption of 25 mA at ±5 V supply voltages. The AD8185ARU exhibits excellent video specifications, including a differential gain error of 0.01% and a differential phase error of 0.02°, ensuring high fidelity in video signal processing. It also provides low crosstalk levels, with channel-to-channel crosstalk at ,Äì56 dB at 100 MHz and high ,ÄúOFF,Äù isolation of ,Äì100 dB at 10 MHz, which is critical for maintaining signal integrity in complex systems. This multiplexer is packaged in a 24-lead TSSOP format and operates over a temperature range of ,Äì40°C to +85°C. Its high-speed disable feature allows for a high impedance output state, facilitating the connection of multiple devices without significant loading effects. The AD8185ARU is an effective choice for applications such as pixel switching in displays and RGB video switchers.
IC MULTIPLEXER TRPL 2X1 24TSSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | AD8185ARU |
| Product Name | Interface - Analog Switches, Multiplexers, Demultiplexers |