Rochester Electronics Interface - Interface - Analog Switches - Special Purpose - AD8180ANZ AD8180ANZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859714-AD8180ANZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Video Switch IC 1 Channel 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859714-AD8180ANZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Video Switch IC 1 Channel 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - AD8180ANZ - 859714-AD8180ANZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - AD8180ANZ
859714-AD8180ANZ
Interface - Interface - Analog Switches - Special Purpose - AD8180ANZ 859714-AD8180ANZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 859714-AD8180ANZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Video Switch IC 1 Channel 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859714-AD8180ANZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Video Switch IC 1 Channel 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 50
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 859714-AD8180ANZ
Product Name Interface - Interface - Analog Switches - Special Purpose - AD8180ANZ
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - SE2436L - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
Package Type 24-VFQFN Exposed Pad
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Filters - Active - 32F8130-CL - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers