Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - AD8016AREZ-REEL7 AD8016AREZ-REEL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909853-AD8016AREZ-RE EL7 Operating Temperature Range: -40°C ~ 85°C Features: 2/0 Driver - xDSL 28-TSSOP-EP Package: Bulk Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP-EP Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909853-AD8016AREZ-RE EL7 Operating Temperature Range: -40°C ~ 85°C Features: 2/0 Driver - xDSL 28-TSSOP-EP Package: Bulk Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP-EP Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AD8016AREZ-REEL7 - 909853-AD8016AREZ-REEL7 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AD8016AREZ-REEL7
909853-AD8016AREZ-REEL7
Interface - Interface - Drivers, Receivers, Transceivers - AD8016AREZ-REEL7 909853-AD8016AREZ-REEL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 909853-AD8016AREZ-RE EL7 Operating Temperature Range: -40°C ~ 85°C Features: 2/0 Driver - xDSL 28-TSSOP-EP Package: Bulk Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP-EP Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909853-AD8016AREZ-REEL7
Operating Temperature Range: -40°C ~ 85°C
Features: 2/0 Driver - xDSL 28-TSSOP-EP
Package: Bulk
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP-EP
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 909853-AD8016AREZ-REEL7
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AD8016AREZ-REEL7
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32182-A-FM1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; Serial-3 Wire; 3-Wire, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPB9351TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
AM26C32M Quadruple Differential Line Receiver - 5962-9164001Q2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details