Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7894BR-3 AD7894BR-3

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859683-AD7894BR-3 Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859683-AD7894BR-3 Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7894BR-3
859683-AD7894BR-3
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7894BR-3 859683-AD7894BR-3
Manufacturer: Analog Devices Inc. Win Source Part Number: 859683-AD7894BR-3 Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859683-AD7894BR-3
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD7894BR-3 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7894BR-3
Data Acquisition - Analog to Digital Converters (ADC) AD7894BR-3
IC ADC 14BIT SAR 8SOIC

IC ADC 14BIT SAR 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 859683-AD7894BR-3 AD7894BR-3
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7894BR-3 Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1899344P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 12 bits
ADC Type Dual Slope
View Details
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD579ZJN - Lingto Electronic Limited
Specs
Interface Type Serial; Parallel; Parallel, Serial
View Details