Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7865BSZ-3 AD7865BSZ-3

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859673-AD7865BSZ-3 Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter 4 Input 1 SAR 44-PQFP (10x10) Package: Bulk Package: 44-QFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 44-PQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859673-AD7865BSZ-3 Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter 4 Input 1 SAR 44-PQFP (10x10) Package: Bulk Package: 44-QFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 44-PQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7865BSZ-3
859673-AD7865BSZ-3
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7865BSZ-3 859673-AD7865BSZ-3
Manufacturer: Analog Devices Inc. Win Source Part Number: 859673-AD7865BSZ-3 Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter 4 Input 1 SAR 44-PQFP (10x10) Package: Bulk Package: 44-QFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 44-PQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859673-AD7865BSZ-3
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Bit Analog to Digital Converter 4 Input 1 SAR 44-PQFP (10x10)
Package: Bulk
Package: 44-QFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 44-PQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD7865BSZ-3 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7865BSZ-3
Data Acquisition - Analog to Digital Converters (ADC) AD7865BSZ-3
IC ADC 14BIT SAR 44MQFP

IC ADC 14BIT SAR 44MQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 859673-AD7865BSZ-3 AD7865BSZ-3
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7865BSZ-3 Data Acquisition - Analog to Digital Converters (ADC)
Package Type QFP; 44-PQFP (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 8209328P - RS Components, Ltd.
Specs
Package Type TSOT
Resolution 12 bits
ADC Type SAR; SAR
View Details
 - ADC0819BCN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; DIP28
Packing Method Tube; Tube
View Details
3 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342594-SI8935D-IS4 - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers