Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7863BRZ-10 AD7863BRZ-10

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859671-AD7863BRZ-10 Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859671-AD7863BRZ-10 Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7863BRZ-10
859671-AD7863BRZ-10
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7863BRZ-10 859671-AD7863BRZ-10
Manufacturer: Analog Devices Inc. Win Source Part Number: 859671-AD7863BRZ-10 Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859671-AD7863BRZ-10
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Package: Bulk
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 859671-AD7863BRZ-10
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7863BRZ-10
Package Type SOIC; 28-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1922014 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type SSOP; Ssop
Pins 28
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD574ATE/883B - 909529-AD574ATE/883B - Win Source Electronics
Specs
Package Type 28-LCC (11.43x11.43)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC102S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers