Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7858LBRZ AD7858LBRZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909805-AD7858LBRZ Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909805-AD7858LBRZ Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7858LBRZ
909805-AD7858LBRZ
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7858LBRZ 909805-AD7858LBRZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 909805-AD7858LBRZ Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909805-AD7858LBRZ
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-SOIC
Package: Bulk
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD7858LBRZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7858LBRZ
Data Acquisition - Analog to Digital Converters (ADC) AD7858LBRZ
IC ADC 12BIT SAR 24SOIC

IC ADC 12BIT SAR 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 909805-AD7858LBRZ AD7858LBRZ
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7858LBRZ Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOIC; 24-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941BB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analogue to Digital Converters - 1904996P - RS Components, Ltd.
Specs
Package Type μMAX
Resolution 16 bits
ADC Type SAR; SAR
View Details
Analog to Digital Converters (ADC) - ADC08038CMJ - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
Packing Method Tube; Tube
Resolution 8 bits
View Details
2 suppliers