Rochester Electronics Data Acquisition - Analog to Digital Converters (ADC) AD7856ARS

Description
IC ADC 14BIT 8CH 5V 24-SSOP
Description
IC ADC 14BIT 8CH 5V 24-SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The AD7856ARS is a 14-bit analog-to-digital converter (ADC) designed for high-speed and low-power applications. It operates from a single 5 V power supply and features a throughput rate of 285 kSPS. The device supports eight single-ended or four pseudo-differential input channels, making it versatile for various applications, including battery-powered systems, medical instruments, and instrumentation and control systems. This ADC includes self-calibration and system calibration capabilities to maintain accuracy over time and temperature. It also offers automatic power-down features, reducing power consumption to approximately 2.5 mW in power-down mode. The AD7856ARS is available in multiple package options, including 24-lead SSOP, facilitating integration into different designs. The input voltage range is from 0 to V_REF, and it can handle full-scale signals up to 10 MHz. The device is suitable for applications requiring efficient power management and reliable performance.

Datasheet Summary
Powered by GS/AI

The AD7856ARS is a 14-bit analog-to-digital converter (ADC) designed for high-speed and low-power applications. It operates from a single 5 V power supply and features a throughput rate of 285 kSPS. The device supports eight single-ended or four pseudo-differential input channels, making it versatile for various applications, including battery-powered systems, medical instruments, and instrumentation and control systems. This ADC includes self-calibration and system calibration capabilities to maintain accuracy over time and temperature. It also offers automatic power-down features, reducing power consumption to approximately 2.5 mW in power-down mode. The AD7856ARS is available in multiple package options, including 24-lead SSOP, facilitating integration into different designs. The input voltage range is from 0 to V_REF, and it can handle full-scale signals up to 10 MHz. The device is suitable for applications requiring efficient power management and reliable performance.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Analog to Digital Converters (ADC) - AD7856ARS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7856ARS
Data Acquisition - Analog to Digital Converters (ADC) AD7856ARS
IC ADC 14BIT 8CH 5V 24-SSOP

IC ADC 14BIT 8CH 5V 24-SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7856ARS
Product Name Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1899344P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 12 bits
ADC Type Dual Slope
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC081C027 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Function - ADC081C027CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT
Screening Level Catalog
View Details
7 suppliers