Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7856ANZ AD7856ANZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909804-AD7856ANZ Operating Temperature Range: -40°C ~ 105°C Features: 14 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-PDIP Package: Bulk Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909804-AD7856ANZ Operating Temperature Range: -40°C ~ 105°C Features: 14 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-PDIP Package: Bulk Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7856ANZ
909804-AD7856ANZ
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7856ANZ 909804-AD7856ANZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 909804-AD7856ANZ Operating Temperature Range: -40°C ~ 105°C Features: 14 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-PDIP Package: Bulk Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909804-AD7856ANZ
Operating Temperature Range: -40°C ~ 105°C
Features: 14 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-PDIP
Package: Bulk
Package: 24-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD7856ANZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7856ANZ
Data Acquisition - Analog to Digital Converters (ADC) AD7856ANZ
IC ADC 14BIT SAR 24DIP

IC ADC 14BIT SAR 24DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 909804-AD7856ANZ AD7856ANZ
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7856ANZ Data Acquisition - Analog to Digital Converters (ADC)
Package Type DIP; PDIP; 24-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1897373 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Pdip
Pins 40
View Details
ADC102S101 2 Channel, 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC102S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers