Rochester Electronics Data Acquisition - Digital to Analog Converters (DAC) AD7846KPZ

Description
IC DAC 16BIT V-OUT 28PLCC
Description
IC DAC 16BIT V-OUT 28PLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The AD7846KPZ is a 16-bit digital-to-analog converter (DAC) designed for high accuracy and low power consumption, typically operating at 100 mW. It features guaranteed monotonicity over temperature, making it suitable for closed-loop applications. The device supports both unipolar and bipolar output configurations, with output ranges of 0 V to +10 V or ±10 V, depending on the reference voltage settings. The DAC utilizes a segmented architecture that ensures excellent integral linearity and includes a comprehensive microprocessor interface with 16 data I/O pins and control lines for readback capability. This readback function is particularly beneficial in automated test equipment (ATE) applications, allowing for efficient monitoring of the DAC register contents. The AD7846KPZ is available in a 28-lead plastic leaded chip carrier (PLCC) package, making it suitable for various applications requiring precise analog output.

Datasheet Summary
Powered by GS/AI

The AD7846KPZ is a 16-bit digital-to-analog converter (DAC) designed for high accuracy and low power consumption, typically operating at 100 mW. It features guaranteed monotonicity over temperature, making it suitable for closed-loop applications. The device supports both unipolar and bipolar output configurations, with output ranges of 0 V to +10 V or ±10 V, depending on the reference voltage settings. The DAC utilizes a segmented architecture that ensures excellent integral linearity and includes a comprehensive microprocessor interface with 16 data I/O pins and control lines for readback capability. This readback function is particularly beneficial in automated test equipment (ATE) applications, allowing for efficient monitoring of the DAC register contents. The AD7846KPZ is available in a 28-lead plastic leaded chip carrier (PLCC) package, making it suitable for various applications requiring precise analog output.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Digital to Analog Converters (DAC) - AD7846KPZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD7846KPZ
Data Acquisition - Digital to Analog Converters (DAC) AD7846KPZ
IC DAC 16BIT V-OUT 28PLCC

IC DAC 16BIT V-OUT 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD7846KPZ
Product Name Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADC12441CIJ - 077420-ADC12441CIJ - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type DIP; 28-DIP
Packing Method Tube; Tube/Rail
View Details
4 suppliers
Digital to Analogue Converters - 1580124 - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Pins 16
Resolution 8 bits
View Details