Rochester Electronics Data Acquisition - Digital to Analog Converters (DAC) AD7846JPZ

Description
IC DAC 16BIT V-OUT 28PLCC
Description
IC DAC 16BIT V-OUT 28PLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The AD7846JPZ is a 16-bit digital-to-analog converter (DAC) designed for high accuracy and low power consumption, typically operating at 100 mW. It features guaranteed monotonicity over temperature and offers both unipolar and bipolar output configurations, with output ranges of 0 V to +10 V or ±10 V. The device utilizes a segmented architecture that ensures excellent integral linearity and includes a comprehensive microprocessor interface with 16 data I/O pins and control lines for readback capability, making it suitable for automated test equipment (ATE) applications. The AD7846JPZ is available in a 28-lead plastic leaded chip carrier (PLCC) package and is characterized by low differential nonlinearity and offset errors, ensuring reliable performance in precision applications.

Datasheet Summary
Powered by GS/AI

The AD7846JPZ is a 16-bit digital-to-analog converter (DAC) designed for high accuracy and low power consumption, typically operating at 100 mW. It features guaranteed monotonicity over temperature and offers both unipolar and bipolar output configurations, with output ranges of 0 V to +10 V or ±10 V. The device utilizes a segmented architecture that ensures excellent integral linearity and includes a comprehensive microprocessor interface with 16 data I/O pins and control lines for readback capability, making it suitable for automated test equipment (ATE) applications. The AD7846JPZ is available in a 28-lead plastic leaded chip carrier (PLCC) package and is characterized by low differential nonlinearity and offset errors, ensuring reliable performance in precision applications.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Digital to Analog Converters (DAC) - AD7846JPZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD7846JPZ
Data Acquisition - Digital to Analog Converters (DAC) AD7846JPZ
IC DAC 16BIT V-OUT 28PLCC

IC DAC 16BIT V-OUT 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD7846JPZ
Product Name Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

DAC2902 Dual, 12-Bit, 125Msps Digital-to-Analog Converter - DAC2902Y/250G4 - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
8 suppliers
Digital to Analogue Converters - 1922906 - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Pins 8
Resolution 8 bits
View Details
10bit 6ch D/A converter - BU2507FV - ROHM Semiconductor GmbH
Specs
Interface Type LD
Package Type SSOP
Screening Level Commercial
View Details
2 suppliers