Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7845JRZ AD7845JRZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909797-AD7845JRZ Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Digital to Analog Converter 1 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909797-AD7845JRZ Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Digital to Analog Converter 1 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7845JRZ
909797-AD7845JRZ
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7845JRZ 909797-AD7845JRZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 909797-AD7845JRZ Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Digital to Analog Converter 1 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909797-AD7845JRZ
Operating Temperature Range: 0°C ~ 70°C
Features: 12 Bit Digital to Analog Converter 1 24-SOIC
Package: Bulk
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 909797-AD7845JRZ
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7845JRZ
Package Type SOIC; 24-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1904623 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type So
Features Single-Supply
View Details
DAC3161 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters - DAC3161IRGC25 - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
Data Acquisition - Digital to Analog Converters (DAC) - 5962-8770202RX - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 4 LSB
INL 2 LSB
View Details
Digital to Analog Converters (DAC) - M62368GP#DF0J - Quarktwin Technology Ltd.
Specs
Package Type SOP; SSOP; 16-LSSOP (0.173\", 4.40mm Width)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details