Rochester Electronics Data Acquisition - Analog to Digital Converters (ADC) AD7828LRS

Description
IC ADC 8BIT 8CH HS 28-SSOP
Description
IC ADC 8BIT 8CH HS 28-SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The AD7828LRS is an 8-channel, 8-bit analog-to-digital converter (ADC) designed for high-speed data acquisition applications. It features a fast conversion rate of 2.5 µs per channel, allowing for a sampling frequency of up to 50 kHz. The device includes a built-in track-and-hold function that can handle signals with a bandwidth of 10 kHz and a slew rate of 157 mV/µs. Operating from a single 5 V supply, the AD7828LRS has an analog input range of 0 V to 5 V and offers a low power dissipation of approximately 50 mW. The ADC is fabricated using a linear compatible CMOS process, ensuring reliable performance. It supports a simple microprocessor interface with standard Chip Select (CS) and Read (RD) signals, eliminating the need for an external clock signal. The device is characterized by tight error specifications, with a total unadjusted error of ±1/2 LSB, and minimal channel-to-channel mismatch, making it suitable for applications where precision is critical. The AD7828LRS is available in a 28-lead surface-mount package, facilitating integration into compact designs.

Datasheet Summary
Powered by GS/AI

The AD7828LRS is an 8-channel, 8-bit analog-to-digital converter (ADC) designed for high-speed data acquisition applications. It features a fast conversion rate of 2.5 µs per channel, allowing for a sampling frequency of up to 50 kHz. The device includes a built-in track-and-hold function that can handle signals with a bandwidth of 10 kHz and a slew rate of 157 mV/µs. Operating from a single 5 V supply, the AD7828LRS has an analog input range of 0 V to 5 V and offers a low power dissipation of approximately 50 mW. The ADC is fabricated using a linear compatible CMOS process, ensuring reliable performance. It supports a simple microprocessor interface with standard Chip Select (CS) and Read (RD) signals, eliminating the need for an external clock signal. The device is characterized by tight error specifications, with a total unadjusted error of ±1/2 LSB, and minimal channel-to-channel mismatch, making it suitable for applications where precision is critical. The AD7828LRS is available in a 28-lead surface-mount package, facilitating integration into compact designs.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Analog to Digital Converters (ADC) - AD7828LRS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7828LRS
Data Acquisition - Analog to Digital Converters (ADC) AD7828LRS
IC ADC 8BIT 8CH HS 28-SSOP

IC ADC 8BIT 8CH HS 28-SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7828LRS
Product Name Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1455705 - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 8 bits
ADC Type SAR; SAR
View Details
ADC10321 10-Bit, 20MSPS, 98mW A/D Converter with Internal Sample and Hold - ADC10321CIVT/NOPB - Texas Instruments
Specs
Package Type LQFP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946BD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details